TRANS PNP 20V 4.5A SOT23F Product overview: ZXTP25020CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020CFFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 4.5A 285MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 4.5A 285MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 4.5A 285MHz 1.5W Surface Mount SOT-23F
Manufacturer: Diodes Incorporated
Win Source Part Number: 037027-ZXTP25020CFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 285MHz
Transistor Polarity: PNP
Family Name: ZXTP25020CFF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 260mV @ 225mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 2SA1897; 2SA1897L; 2SA1897K;
Introduction Date: December 01, 1995
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 4.5A SOT23F
Bipolar Transistors - BJT PNP 20V 4.5A
TRANS, PNP, 20V, 4.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ZXTP25020CFFTA | ZXTP25020CFFDKR-ND | 037027-ZXTP25020CFFTA | ZXTP25020CFFTA | ZXTP25020CFFTA | 29AK9281 |
| Product Name | 20V 4.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFFTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 20V, 4.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | SOT3; SOT23; SOT-23F | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 20 volts | 20 volts |