Bipolar (BJT) Transistor PNP 20V 5A 290MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 5A 290MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 5A 290MHz 2.4W Surface Mount SOT-89-3
TRANS PNP 20V 5A SOT89-3 Product overview: ZXTP25020DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DZTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 20V HIGH GAIN
TRANS PNP 20V 5A SOT89-3
TRANS PNP 20V 5A SOT89-3
TRANS, PNP, 20V, 5A, 150DEG C, 2.4W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZXTP25020DZTR-ND | 276-ZXTP25020DZTA | ZXTP25020DZTA | ZXTP25020DZTA | ZXTP25020DZTA | 29AK9285 |
| Product Name | Single Bipolar Transistors | 20V 5A SOT89 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 20V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; SOT-89-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |