Manufacturer: Diodes Incorporated
Win Source Part Number: 940073-ZXTP56020FDBQ
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A - 405mW Surface Mount U-DFN2020-6
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTP56020
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ZXTP56020FDBQ-7DICT,
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A 405mW Surface Mount U-DFN2020-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A 405mW Surface Mount U-DFN2020-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A 405mW Surface Mount U-DFN2020-6
TRANS 2PNP 20V 2A U-DFN2020-6 Product overview: ZXTP56020FDBQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTP56020FDBQ-7 can be used for catalog matching and distributor lookup.
TRANS 2PNP 20V 2A U-DFN2020-6
Bipolar Transistors - BJT 20V DUAL PNP LOW VCE(SAT) TRANSISTOR
TRANS 2PNP 20V 2A U-DFN2020-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 940073-ZXTP56020FDBQ-7 | ZXTP56020FDBQ-7DIDKR-ND | 277-ZXTP56020FDBQ-7 | ZXTP56020FDBQ-7 | ZXTP56020FDBQ-7 | ZXTP56020FDBQ-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZXTP56020FDBQ-7 | Bipolar Transistor Arrays | 20V 2A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | 2 PNP (Dual); PNP | ||
| Package Type | SOT3; U-DFN2020-6 | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps |