DIODES Incorporated Single Bipolar Transistors ZXTP2027FTA

Description
Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP2027FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2027FDKR-ND
Single Bipolar Transistors ZXTP2027FDKR-ND
Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2027FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2027FTR-ND
Single Bipolar Transistors ZXTP2027FTR-ND
Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2027FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2027FCT-ND
Single Bipolar Transistors ZXTP2027FCT-ND
Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 4A 165MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP2027FTA - 057894-ZXTP2027FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2027FTA
057894-ZXTP2027FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2027FTA 057894-ZXTP2027FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057894-ZXTP2027FTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: PNP Family Name: ZXTP2027F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 240mV @ 200mA, 4A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; ZXTP2027F; Introduction Date: September 21, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057894-ZXTP2027FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: PNP
Family Name: ZXTP2027F
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 240mV @ 200mA, 4A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; ZXTP2027F;
Introduction Date: September 21, 2005
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 4A SOT23 Bipolar Transistor
276-ZXTP2027FTA
60V 4A SOT23 Bipolar Transistor 276-ZXTP2027FTA
TRANS PNP 60V 4A SOT23-3 Product overview: ZXTP2027FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2027FTA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 4A SOT23-3 Product overview: ZXTP2027FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2027FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP2027FTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP2027FTA
Single Bipolar Transistors ZXTP2027FTA
TRANS PNP 60V 4A SOT23-3

TRANS PNP 60V 4A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2027FTA
Bipolar Transistors - BJT ZXTP2027FTA
Bipolar Transistors - BJT PNP 60V Transistor

Bipolar Transistors - BJT PNP 60V Transistor

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
ZXTP2027FTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT ZXTP2027FTA
60V 1.2W 100@2A,2V 4A PNP SOT-23 Bipolar Transistors - BJT ROHS

60V 1.2W 100@2A,2V 4A PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2027FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2027FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2027FTA
TRANS PNP 60V 4A SOT23-3

TRANS PNP 60V 4A SOT23-3

Supplier's Site
TRANS PNP 60V 4A SOT23-3 - 233-ZXTP2027FTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 4A SOT23-3
233-ZXTP2027FTA
TRANS PNP 60V 4A SOT23-3 233-ZXTP2027FTA
TRANS PNP 60V 4A SOT23-3

TRANS PNP 60V 4A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number ZXTP2027FDKR-ND 057894-ZXTP2027FTA 276-ZXTP2027FTA ZXTP2027FTA ZXTP2027FTA ZXTP2027FTA ZXTP2027FTA 233-ZXTP2027FTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP2027FTA 60V 4A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 60V 4A SOT23-3
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details