Bipolar (BJT) Transistor PNP 100V 1A 180MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 2.4W Surface Mount SOT-89-3
TRANS PNP 100V 1A SOT89-3 Product overview: ZXTP25100CZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100CZTA can be used for catalog matching and distributor lookup.
TRANS PNP 100V 1A SOT89-3
TRANS, PNP, 100V, 1A, 150DEG C, 2.4W ROHS COMPLIANT: YES
TRANS PNP 100V 1A SOT89-3
TRANS PNP 100V 1A SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZXTP25100CZCT-ND | 276-ZXTP25100CZTA | ZXTP25100CZTA | 29AK9288 | ZXTP25100CZTA | 233-ZXTP25100CZTA |
| Product Name | Single Bipolar Transistors | 100V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 1A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | TRANS PNP 100V 1A SOT89 |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |