DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTPS720MCTA ZXTPS720MCTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104796-ZXTPS720MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 60 @ 1.5A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104796-ZXTPS720MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 60 @ 1.5A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTPS720MCTA - 104796-ZXTPS720MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTPS720MCTA
104796-ZXTPS720MCTA
TRANSISTORS - Transistors (BJT) - Single - ZXTPS720MCTA 104796-ZXTPS720MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 104796-ZXTPS720MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 60 @ 1.5A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104796-ZXTPS720MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 60 @ 1.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 3A Bipolar Transistor
276-ZXTPS720MCTA
40V 3A Bipolar Transistor 276-ZXTPS720MCTA
TRANS PNP 40V 3A DFN3020B-8 Product overview: ZXTPS720MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTPS720MCTA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 3A DFN3020B-8 Product overview: ZXTPS720MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTPS720MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTPS720MCTA
Bipolar Transistors - BJT ZXTPS720MCTA
Bipolar Transistors - BJT 40V PNP 1A Schottky Vceo -40V 104mOhm

Bipolar Transistors - BJT 40V PNP 1A Schottky Vceo -40V 104mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTPS720MCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTPS720MCTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTPS720MCTA
TRANS PNP 40V 3A DFN3020B-8

TRANS PNP 40V 3A DFN3020B-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 104796-ZXTPS720MCTA 276-ZXTPS720MCTA ZXTPS720MCTA ZXTPS720MCTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTPS720MCTA 40V 3A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP + Diode (Isolated) PNP
Package Type SOT3; 8-DFN (3x2) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers
Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCP5216H6327XTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
4 suppliers