TRANS PNP 140V 4A SOT223-3 Product overview: ZXTP2014GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2014GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3W Surface Mount SOT-223-3
Bipolar Transistors - BJT 140V PNP Hi Voltage
TRANS PNP 140V 4A SOT223-3
TRANS PNP 140V 4A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2014GTA | ZXTP2014GCT-ND | ZXTP2014GTA | ZXTP2014GTA | ZXTP2014GTA |
| Product Name | 140V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 140 volts | 140 volts | 140 volts |