Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.2W Surface Mount SOT-89-3
TRANS PNP 150V 0.6A SOT89-3 Product overview: ZXTP5401ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5401ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 037040-ZXTP5401ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 150V 0.6A
TRANS, PNP, 150V, 0.6A, 150DEG C, 1.2W ROHS COMPLIANT: YES
TRANS PNP 150V 0.6A SOT89-3
TRANS PNP 150V 0.6A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP5401ZCT-ND | 276-ZXTP5401ZTA | 037040-ZXTP5401ZTA | ZXTP5401ZTA | 29AK9292 | ZXTP5401ZTA | ZXTP5401ZTA |
| Product Name | Single Bipolar Transistors | 150V 0.6A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP5401ZTA | Bipolar Transistors - BJT | Trans, Pnp, 150V, 0.6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 150 volts | 150 volts | 150 volts |