DIODES Incorporated Single Bipolar Transistors ZXTP722MATA

Description
Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP722MATADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP722MATADKR-ND
Single Bipolar Transistors ZXTP722MATADKR-ND
Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP722MATATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP722MATATR-ND
Single Bipolar Transistors ZXTP722MATATR-ND
Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP722MATACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP722MATACT-ND
Single Bipolar Transistors ZXTP722MATACT-ND
Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Bipolar (BJT) Transistor PNP 70V 2.5A 180MHz 3W Surface Mount DFN2020B-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1111567-ZXTP722MATA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1111567-ZXTP722MATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1111567-ZXTP722MATA
Win Source Part Number: 1111567-ZXTP722MATA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 2.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 260mV @ 200mA, 1.5A Current - Collector Cutoff (Max): 25nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1.5A, 5V Frequency - Transition: 180MHz Package / Case: 3-UDFN Supplier Device Package: DFN2020B-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZXTP722MATA.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: ZXTP722MATADKR,ZXTP7 22MATATR,ZXTP722MATA CT Base Product Number: ZXTP722

Win Source Part Number: 1111567-ZXTP722MATA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 3 W
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 2.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 260mV @ 200mA, 1.5A
Current - Collector Cutoff (Max): 25nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1.5A, 5V
Frequency - Transition: 180MHz
Package / Case: 3-UDFN
Supplier Device Package: DFN2020B-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZXTP722MATA.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZXTP722MATADKR,ZXTP722MATATR,ZXTP722MATACT
Base Product Number: ZXTP722

Buy Now Datasheet
Singapore, Singapore
70V 2.5A Bipolar Transistor
276-ZXTP722MATA
70V 2.5A Bipolar Transistor 276-ZXTP722MATA
TRANS PNP 70V 2.5A DFN2020B-3 Product overview: ZXTP722MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP722MATA can be used for catalog matching and distributor lookup.

TRANS PNP 70V 2.5A DFN2020B-3 Product overview: ZXTP722MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP722MATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP722MATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP722MATA
Single Bipolar Transistors ZXTP722MATA
TRANS PNP 70V 2.5A DFN2020B-3

TRANS PNP 70V 2.5A DFN2020B-3

Supplier's Site Datasheet
Trans, Pnp, 70V, 2.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 29AK9297 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 70V, 2.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
29AK9297
Trans, Pnp, 70V, 2.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 29AK9297
TRANS, PNP, 70V, 2.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, PNP, 70V, 2.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP722MATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP722MATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP722MATA
TRANS PNP 70V 2.5A DFN2020B-3

TRANS PNP 70V 2.5A DFN2020B-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXTP722MATADKR-ND 1111567-ZXTP722MATA 276-ZXTP722MATA ZXTP722MATA 29AK9297 ZXTP722MATA
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 70V 2.5A Bipolar Transistor Single Bipolar Transistors Trans, Pnp, 70V, 2.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP
Package Type 3-UDFN SOT3 Tape & Reel (TR) 3-UDFN TO-3 DFN2020B-3
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps 2500 milliamps
Power Gain 40 dB
Operating Frequency 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data