Manufacturer: Diodes Incorporated
Win Source Part Number: 105910-ZXTP2012ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 215mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
TRANS PNP 60V 4.3A SOT89-3 Product overview: ZXTP2012ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2012ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 4.3A 120MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 4.3A 120MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 4.3A 120MHz 2.1W Surface Mount SOT-89-3
TRANS PNP 60V 4.3A SOT89-3
Bipolar Transistors - BJT 60V PNP Low Sat
TRANS PNP 60V 4.3A SOT89-3
TRANSISTOR, PNP, -80V, -4.3A, 1.5W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4.3A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 105910-ZXTP2012ZTA | 276-ZXTP2012ZTA | ZXTP2012ZDKR-ND | ZXTP2012ZTA | ZXTP2012ZTA | ZXTP2012ZTA | 12T2283 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP2012ZTA | 60V 4.3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Pnp, -80V, -4.3A, 1.5W, Sot-89; Transistor Polarity Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3; SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4300 milliamps | 4300 milliamps | 4300 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |