DIODES Incorporated Single Bipolar Transistors ZXTP23140BFHTA

Description
Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP23140BFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP23140BFHTR-ND
Single Bipolar Transistors ZXTP23140BFHTR-ND
Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP23140BFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP23140BFHCT-ND
Single Bipolar Transistors ZXTP23140BFHCT-ND
Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP23140BFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP23140BFHDKR-ND
Single Bipolar Transistors ZXTP23140BFHDKR-ND
Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 2.5A 130MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP23140BFHTA - 037022-ZXTP23140BFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP23140BFHTA
037022-ZXTP23140BFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP23140BFHTA 037022-ZXTP23140BFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037022-ZXTP23140BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 280mV @ 250mA, 2.5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037022-ZXTP23140BFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 280mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
140V 2.5A SOT23 Bipolar Transistor
276-ZXTP23140BFHTA
140V 2.5A SOT23 Bipolar Transistor 276-ZXTP23140BFHTA
TRANS PNP 140V 2.5A SOT23-3 Product overview: ZXTP23140BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP23140BFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 140V 2.5A SOT23-3 Product overview: ZXTP23140BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP23140BFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP23140BFHTA
Bipolar Transistors - BJT ZXTP23140BFHTA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP23140BFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP23140BFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP23140BFHTA
TRANS PNP 140V 2.5A SOT23-3

TRANS PNP 140V 2.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - ZXTP23140BFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP23140BFHTA
Single Bipolar Transistors ZXTP23140BFHTA
TRANS PNP 140V 2.5A SOT23-3

TRANS PNP 140V 2.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTP23140BFHTR-ND 037022-ZXTP23140BFHTA 276-ZXTP23140BFHTA ZXTP23140BFHTA ZXTP23140BFHTA ZXTP23140BFHTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP23140BFHTA 140V 2.5A SOT23 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps
VCEO 140 volts 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor - 276-BC850CWH6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Bipolar Transistors - 7114926P - RS Components, Ltd.
Specs
Package Type SOT-363
View Details