TRANS PNP 12V 4.4A DFN3020B-8 Product overview: ZXTPS717MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTPS717MCTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 109322-ZXTPS717MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 150mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 180 @ 2.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 12V PNP LOW SAT TRAN 40V 1A SCHOTTKY CMBO
TRANS PNP 12V 4.4A DFN3020B-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTPS717MCTA | 109322-ZXTPS717MCTA | ZXTPS717MCTA | ZXTPS717MCTA |
| Product Name | 12V 4.4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTPS717MCTA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP + Diode (Isolated) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-DFN (3x2) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT) | ||
| IC(max) | 4000 milliamps | 4400 milliamps |