Manufacturer: Diodes Incorporated
Win Source Part Number: 037025-ZXTP25015DFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 295MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 220mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
TRANS PNP 15V 4A SOT23-3 Product overview: ZXTP25015DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25015DFHTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 15V 4A 295MHz 1.25W Surface Mount SOT-23-3
TRANS PNP 15V 4A SOT23-3
Bipolar Transistors - BJT PNP 15V HIGH GAIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037025-ZXTP25015DFHTA | 276-ZXTP25015DFHTA | ZXTP25015DFHTATR-ND | ZXTP25015DFHTA | ZXTP25015DFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFHTA | 15V 4A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||
| VCEO | 15 volts | 15 volts |