DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFLTA ZXTP25040DFLTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037034-ZXTP25040DFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 270MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037034-ZXTP25040DFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 270MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFLTA - 037034-ZXTP25040DFLTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFLTA
037034-ZXTP25040DFLTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFLTA 037034-ZXTP25040DFLTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037034-ZXTP25040DFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 270MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037034-ZXTP25040DFLTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DFLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DFLCT-ND
Single Bipolar Transistors ZXTP25040DFLCT-ND
Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DFLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DFLDKR-ND
Single Bipolar Transistors ZXTP25040DFLDKR-ND
Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DFLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DFLTR-ND
Single Bipolar Transistors ZXTP25040DFLTR-ND
Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1.5A 270MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 1.5A SOT23 Bipolar Transistor
276-ZXTP25040DFLTA
40V 1.5A SOT23 Bipolar Transistor 276-ZXTP25040DFLTA
TRANS PNP 40V 1.5A SOT23-3 Product overview: ZXTP25040DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DFLTA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 1.5A SOT23-3 Product overview: ZXTP25040DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DFLTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25040DFLTA
Bipolar Transistors - BJT ZXTP25040DFLTA
Bipolar Transistors - BJT PNP 40V HG Trans.

Bipolar Transistors - BJT PNP 40V HG Trans.

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25040DFLTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25040DFLTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25040DFLTA
TRANS PNP 40V 1.5A SOT23-3

TRANS PNP 40V 1.5A SOT23-3

Supplier's Site
TRANS PNP 40V 1.5A SOT23-3 - 233-ZXTP25040DFLTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 1.5A SOT23-3
233-ZXTP25040DFLTA
TRANS PNP 40V 1.5A SOT23-3 233-ZXTP25040DFLTA
TRANS PNP 40V 1.5A SOT23-3

TRANS PNP 40V 1.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 037034-ZXTP25040DFLTA ZXTP25040DFLCT-ND 276-ZXTP25040DFLTA ZXTP25040DFLTA ZXTP25040DFLTA 233-ZXTP25040DFLTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFLTA Single Bipolar Transistors 40V 1.5A SOT23 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 40V 1.5A SOT23-3
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single Bipolar Transistors - BC80740B5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details