TRANS PNP 40V 3A DFN2020B-3 Product overview: ZXTP720MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP720MATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120459-ZXTP720MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 60 @ 1.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 3A 190MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor PNP 40V 3A 190MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor PNP 40V 3A 190MHz 3W Surface Mount DFN2020B-3
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS PNP 40V 3A DFN2020B-3
TRANS, PNP, 40V, 3A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 40V 3A DFN2020B-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP720MATA | 1120459-ZXTP720MATA | ZXTP720MATATR-ND | ZXTP720MATA | ZXTP720MATA | 29AK9296 | ZXTP720MATA |
| Product Name | 40V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP720MATA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 40V, 3A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; DFN2020B-3 | 3-UDFN | TO-3 | 3-UDFN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |