DIODES Incorporated Single Bipolar Transistors ZXTP25100CFHTA

Description
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP25100CFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25100CFHDKR-ND
Single Bipolar Transistors ZXTP25100CFHDKR-ND
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25100CFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25100CFHTR-ND
Single Bipolar Transistors ZXTP25100CFHTR-ND
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25100CFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25100CFHCT-ND
Single Bipolar Transistors ZXTP25100CFHCT-ND
Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 100V 1A 180MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 1A SOT23 Bipolar Transistor
276-ZXTP25100CFHTA
100V 1A SOT23 Bipolar Transistor 276-ZXTP25100CFHTA
TRANS PNP 100V 1A SOT23-3 Product overview: ZXTP25100CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100CFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 100V 1A SOT23-3 Product overview: ZXTP25100CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100CFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100CFHTA - 037036-ZXTP25100CFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100CFHTA
037036-ZXTP25100CFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100CFHTA 037036-ZXTP25100CFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037036-ZXTP25100CFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 220mV @ 100mA, 1A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037036-ZXTP25100CFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 220mV @ 100mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25100CFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP25100CFHTA
Single Bipolar Transistors ZXTP25100CFHTA
TRANS PNP 100V 1A SOT23-3

TRANS PNP 100V 1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25100CFHTA
Bipolar Transistors - BJT ZXTP25100CFHTA
Bipolar Transistors - BJT PNP 100V 1A

Bipolar Transistors - BJT PNP 100V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25100CFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25100CFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25100CFHTA
TRANS PNP 100V 1A SOT23-3

TRANS PNP 100V 1A SOT23-3

Supplier's Site
Trans, Pnp, 100V, 1A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 29AK9287 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 1A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
29AK9287
Trans, Pnp, 100V, 1A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 29AK9287
TRANS, PNP, 100V, 1A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 1A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number ZXTP25100CFHDKR-ND 276-ZXTP25100CFHTA 037036-ZXTP25100CFHTA ZXTP25100CFHTA ZXTP25100CFHTA ZXTP25100CFHTA 29AK9287
Product Name Single Bipolar Transistors 100V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP25100CFHTA Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 100V, 1A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data