DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP2013ZTA ZXTP2013ZTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037020-ZXTP2013ZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 2.1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037020-ZXTP2013ZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 2.1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP2013ZTA - 037020-ZXTP2013ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2013ZTA
037020-ZXTP2013ZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2013ZTA 037020-ZXTP2013ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037020-ZXTP2013ZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 2.1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037020-ZXTP2013ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 300mV @ 400mA, 4A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 2.1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 3.5A SOT89 Bipolar Transistor
276-ZXTP2013ZTA
100V 3.5A SOT89 Bipolar Transistor 276-ZXTP2013ZTA
TRANS PNP 100V 3.5A SOT89-3 Product overview: ZXTP2013ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2013ZTA can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3.5A SOT89-3 Product overview: ZXTP2013ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2013ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP2013ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2013ZTR-ND
Single Bipolar Transistors ZXTP2013ZTR-ND
Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2013ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2013ZCT-ND
Single Bipolar Transistors ZXTP2013ZCT-ND
Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2013ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2013ZDKR-ND
Single Bipolar Transistors ZXTP2013ZDKR-ND
Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
Trans, Pnp, 100V, 3.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. - 29AK9276 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 3.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc.
29AK9276
Trans, Pnp, 100V, 3.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. 29AK9276
TRANS, PNP, 100V, 3.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 3.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2013ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2013ZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2013ZTA
TRANS PNP 100V 3.5A SOT89-3

TRANS PNP 100V 3.5A SOT89-3

Supplier's Site
Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R - 233-ZXTP2013ZTA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R
233-ZXTP2013ZTA
Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R 233-ZXTP2013ZTA
Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R

Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2013ZTA
Bipolar Transistors - BJT ZXTP2013ZTA
Bipolar Transistors - BJT 100V PNP Low Sat

Bipolar Transistors - BJT 100V PNP Low Sat

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 037020-ZXTP2013ZTA 276-ZXTP2013ZTA ZXTP2013ZTR-ND 29AK9276 ZXTP2013ZTA 233-ZXTP2013ZTA ZXTP2013ZTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP2013ZTA 100V 3.5A SOT89 Bipolar Transistor Single Bipolar Transistors Trans, Pnp, 100V, 3.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 100V 3.5A 4-Pin(3+Tab) SOT-89 T/R Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 3500 milliamps 3500 milliamps 3500 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data