Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 2W Surface Mount SOT-223-3
TRANS PNP 150V 0.6A SOT223-3 Product overview: ZXTP5401GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5401GTA can be used for catalog matching and distributor lookup.
TRANS, PNP, 150V, 0.6A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 150V 2A
TRANS PNP 150V 0.6A SOT223-3
TRANS PNP 150V 0.6A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP5401GDKR-ND | 276-ZXTP5401GTA | 29AK9291 | ZXTP5401GTA | ZXTP5401GTA | ZXTP5401GTA |
| Product Name | Single Bipolar Transistors | 150V 0.6A Bipolar Transistor | Trans, Pnp, 150V, 0.6A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts |