TRANS PNP 140V 3A SOT89-3 Product overview: ZXTP2014ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2014ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057892-ZXTP2014ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 330mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 140V 3A 120MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 140V 3A 120MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 140V 3A 120MHz 2.1W Surface Mount SOT-89-3
TRANS, PNP, 140V, 3A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS PNP 140V 3A SOT89-3
TRANS PNP 140V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2014ZTA | 057892-ZXTP2014ZTA | ZXTP2014ZDKR-ND | 29AK9277 | ZXTP2014ZTA | ZXTP2014ZTA |
| Product Name | 140V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP2014ZTA | Single Bipolar Transistors | Trans, Pnp, 140V, 3A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts |