DIODES Incorporated Single Bipolar Transistors ZXTP25100CFHQTA

Description
TRANS PNP 100V 1A SOT-23-3
Request a Quote Datasheet
Description
TRANS PNP 100V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-ZXTP25100CFHQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25100CFHQTATR-ND
Single Bipolar Transistors 31-ZXTP25100CFHQTATR-ND
TRANS PNP 100V 1A SOT-23-3

TRANS PNP 100V 1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP25100CFHQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25100CFHQTADKR-ND
Single Bipolar Transistors 31-ZXTP25100CFHQTADKR-ND
TRANS PNP 100V 1A SOT-23-3

TRANS PNP 100V 1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP25100CFHQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25100CFHQTACT-ND
Single Bipolar Transistors 31-ZXTP25100CFHQTACT-ND
TRANS PNP 100V 1A SOT-23-3

TRANS PNP 100V 1A SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-ZXTP25100CFHQTA
SOT23 Bipolar Transistor 276-ZXTP25100CFHQTA
SS LOW SAT TRANSISTOR SOT23 T&R Product overview: ZXTP25100CFHQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100CFHQTA can be used for catalog matching and distributor lookup.

SS LOW SAT TRANSISTOR SOT23 T&R Product overview: ZXTP25100CFHQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100CFHQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1106433-ZXTP25100CFHQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1106433-ZXTP25100CFHQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1106433-ZXTP25100CFHQTA
Win Source Part Number: 1106433-ZXTP25100CFH QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 730 mW Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 310mV @ 20mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 10mA, 2V Frequency - Transition: 180MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-ZXTP25100CFHQTATR

Win Source Part Number: 1106433-ZXTP25100CFHQTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 730 mW
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 310mV @ 20mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 10mA, 2V
Frequency - Transition: 180MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-ZXTP25100CFHQTATR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25100CFHQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25100CFHQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25100CFHQTA
SS LOW SAT TRANSISTOR SOT23 T&R

SS LOW SAT TRANSISTOR SOT23 T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-ZXTP25100CFHQTATR-ND 276-ZXTP25100CFHQTA 1106433-ZXTP25100CFHQTA ZXTP25100CFHQTA
Product Name Single Bipolar Transistors SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
30V 0.5A SOT-23 Bipolar Transistor - 276-BCV26E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
5 suppliers
Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details