DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHTA ZXTP25140BFHTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037038-ZXTP25140BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 260mV @ 100mA, 1A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037038-ZXTP25140BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 260mV @ 100mA, 1A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHTA - 037038-ZXTP25140BFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHTA
037038-ZXTP25140BFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHTA 037038-ZXTP25140BFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037038-ZXTP25140BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 260mV @ 100mA, 1A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037038-ZXTP25140BFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 260mV @ 100mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
140V 1A SOT23 Bipolar Transistor
276-ZXTP25140BFHTA
140V 1A SOT23 Bipolar Transistor 276-ZXTP25140BFHTA
TRANS PNP 140V 1A SOT23-3 Product overview: ZXTP25140BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25140BFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 140V 1A SOT23-3 Product overview: ZXTP25140BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25140BFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP25140BFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25140BFHCT-ND
Single Bipolar Transistors ZXTP25140BFHCT-ND
Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25140BFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25140BFHDKR-ND
Single Bipolar Transistors ZXTP25140BFHDKR-ND
Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25140BFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25140BFHTR-ND
Single Bipolar Transistors ZXTP25140BFHTR-ND
Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 1A 75MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25140BFHTA
Bipolar Transistors - BJT ZXTP25140BFHTA
Bipolar Transistors - BJT PNP 140V 1A 3-PIN

Bipolar Transistors - BJT PNP 140V 1A 3-PIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25140BFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25140BFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25140BFHTA
TRANS PNP 140V 1A SOT23-3

TRANS PNP 140V 1A SOT23-3

Supplier's Site
TRANS PNP 140V 1A SOT23-3 - 233-ZXTP25140BFHTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 140V 1A SOT23-3
233-ZXTP25140BFHTA
TRANS PNP 140V 1A SOT23-3 233-ZXTP25140BFHTA
TRANS PNP 140V 1A SOT23-3

TRANS PNP 140V 1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 037038-ZXTP25140BFHTA 276-ZXTP25140BFHTA ZXTP25140BFHCT-ND ZXTP25140BFHTA ZXTP25140BFHTA 233-ZXTP25140BFHTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHTA 140V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 140V 1A SOT23-3
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 140 volts 140 volts
Unlock Full Specs
to access all available technical data