TRANS PNP 100V 1A SOT89-3 Product overview: ZXTP4003ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP4003ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 104226-ZXTP4003ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 200mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 1A 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 100V 1A 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 100V 1A 1.5W Surface Mount SOT-89-3
TRANS, PNP, 100V, 1A, 150DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Transistor LED Driver SOT89 T&R 1K
TRANS PNP 100V 1A SOT89-3
TRANS PNP 100V 1A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP4003ZTA | 104226-ZXTP4003ZTA | ZXTP4003ZTACT-ND | 29AK9289 | ZXTP4003ZTA | ZXTP4003ZTA | ZXTP4003ZTA |
| Product Name | 100V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP4003ZTA | Single Bipolar Transistors | Trans, Pnp, 100V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |