DIODES Incorporated 40V 3A SOT89 Bipolar Transistor ZXTP25040DZTA

Description
TRANS PNP 40V 3A SOT89-3 Product overview: ZXTP25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 3A SOT89-3 Product overview: ZXTP25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A SOT89 Bipolar Transistor
276-ZXTP25040DZTA
40V 3A SOT89 Bipolar Transistor 276-ZXTP25040DZTA
TRANS PNP 40V 3A SOT89-3 Product overview: ZXTP25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DZTA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 3A SOT89-3 Product overview: ZXTP25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DZTA - 103162-ZXTP25040DZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DZTA
103162-ZXTP25040DZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DZTA 103162-ZXTP25040DZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 103162-ZXTP25040DZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 270MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 350mV @ 350mA, 3.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2.4W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 103162-ZXTP25040DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DZTR-ND
Single Bipolar Transistors ZXTP25040DZTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DZCT-ND
Single Bipolar Transistors ZXTP25040DZCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25040DZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25040DZDKR-ND
Single Bipolar Transistors ZXTP25040DZDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 3A 270MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25040DZTA
Bipolar Transistors - BJT ZXTP25040DZTA
Bipolar Transistors - BJT PNP 40V HIGH GAIN

Bipolar Transistors - BJT PNP 40V HIGH GAIN

Buy Now Datasheet
TRANS PNP 40V 3A SOT89 - 233-ZXTP25040DZTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 3A SOT89
233-ZXTP25040DZTA
TRANS PNP 40V 3A SOT89 233-ZXTP25040DZTA
TRANS PNP 40V 3A SOT89

TRANS PNP 40V 3A SOT89

Supplier's Site
Trans, Pnp, 40V, 3.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. - 29AK9286 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 3.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc.
29AK9286
Trans, Pnp, 40V, 3.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. 29AK9286
TRANS, PNP, 40V, 3.5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 3.5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25040DZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25040DZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25040DZTA
TRANS PNP 40V 3A SOT89-3

TRANS PNP 40V 3A SOT89-3

Supplier's Site
Single Bipolar Transistors - ZXTP25040DZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP25040DZTA
Single Bipolar Transistors ZXTP25040DZTA
TRANS PNP 40V 3A SOT89-3

TRANS PNP 40V 3A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTP25040DZTA 103162-ZXTP25040DZTA ZXTP25040DZTR-ND ZXTP25040DZTA 233-ZXTP25040DZTA 29AK9286 ZXTP25040DZTA ZXTP25040DZTA
Product Name 40V 3A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DZTA Single Bipolar Transistors Bipolar Transistors - BJT TRANS PNP 40V 3A SOT89 Trans, Pnp, 40V, 3.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3 SOT89; SOT-89-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data