OMEGA Engineering, Inc. Industrial Automation HTC-120

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
HTC-120
Industrial Automation HTC-120
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Heating Cord, 260W, 120Vac, 12 ; Surface Heater Type Omega - 33AH9748 - Newark, An Avnet Company
Chicago, IL, United States
Heating Cord, 260W, 120Vac, 12 ; Surface Heater Type Omega
33AH9748
Heating Cord, 260W, 120Vac, 12 ; Surface Heater Type Omega 33AH9748
HEATING CORD, 260W, 120VAC, 12 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:260W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:260W RoHS Compliant: Yes

HEATING CORD, 260W, 120VAC, 12 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:260W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:260W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number HTC-120 33AH9748
Product Name Industrial Automation Heating Cord, 260W, 120Vac, 12 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 250.00 kW (853 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF800A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 120 volts
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details