Electric Heaters: Kapton (Polyimide) Hea
FLEXIBLE HEATER, POLYIMIDE, 50W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:5W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Heaters | Industrial Heaters |
| Product Number | KHA-205/5 | 32AH9368 |
| Product Name | Industrial Automation | Flexible Heater, Polyimide, 50W, 115Vac; Flexible Heater Type Omega |
| Heater Type | Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters |