EMTS - 3 -- PROCESS WATER IMMERSION HEATER
OMEGA Engineering, Inc.
Process Water Immersion Heater
EMTS - 3
Description
•
Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design
•
General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available
•
2" NPT Electropolished Stainless Steel Screw Plug
•
3 to 18 kW
•
Rugged, Reliable, Premium OMEGALUX® Quality
Description
•
Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design
•
General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available
•
2" NPT Electropolished Stainless Steel Screw Plug
•
3 to 18 kW
•
Rugged, Reliable, Premium OMEGALUX® Quality
Datasheet
Suppliers
•
Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design
•
General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available
•
2" NPT Electropolished Stainless Steel Screw Plug
•
3 to 18 kW
•
Rugged, Reliable, Premium OMEGALUX® Quality
|
• | Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design |
|
• | General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available |
|
• | 2" NPT Electropolished Stainless Steel Screw Plug |
|
• | 3 to 18 kW |
|
• | Rugged, Reliable, Premium OMEGALUX® Quality |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
EMTS - 3 |
|
Product Name
|
Process Water Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
|
Applications
|
Process Waters
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Strip
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Heating Capacity
0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications
OEM / Custom
View Details