OMEGA Engineering, Inc. Industrial Automation FGR-080

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
FGR-080
Industrial Automation FGR-080
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Rope Heater, 400W, 120Vac, 8 ; Surface Heater Type Omega - 33AH9738 - Newark, An Avnet Company
Chicago, IL, United States
Rope Heater, 400W, 120Vac, 8 ; Surface Heater Type Omega
33AH9738
Rope Heater, 400W, 120Vac, 8 ; Surface Heater Type Omega 33AH9738
ROPE HEATER, 400W, 120VAC, 8 ; Surface Heater Type:Wraparound Rope Heater; Watt Density:4W/in²; Power Consumption:400W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:400W RoHS Compliant: Yes

ROPE HEATER, 400W, 120VAC, 8 ; Surface Heater Type:Wraparound Rope Heater; Watt Density:4W/in²; Power Consumption:400W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:400W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number FGR-080 33AH9738
Product Name Industrial Automation Rope Heater, 400W, 120Vac, 8 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHGM1430 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.03 kW (0.1024 MBH)
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details