OMEGA Engineering, Inc. Small Capacity/Low Flow Gas Applications GCHCIS

Description
• 0.5 - 3 kW • 120 and 240V, Single Phase • INCOLOY Sheath Elements (37 W/In 2 ) • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure • Internal Overtemperature Protection (type K T/C) • Process Temperature Sensor in Outlet (type J T/C)
Datasheet
Description
• 0.5 - 3 kW • 120 and 240V, Single Phase • INCOLOY Sheath Elements (37 W/In 2 ) • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure • Internal Overtemperature Protection (type K T/C) • Process Temperature Sensor in Outlet (type J T/C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Capacity/Low Flow Gas Applications - GCHCIS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Small Capacity/Low Flow Gas Applications
GCHCIS
Small Capacity/Low Flow Gas Applications GCHCIS
• 0.5 - 3 kW • 120 and 240V, Single Phase • INCOLOY Sheath Elements (37 W/In 2 ) • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure • Internal Overtemperature Protection (type K T/C) • Process Temperature Sensor in Outlet (type J T/C)

•

0.5 - 3 kW

•

120 and 240V, Single Phase

•

INCOLOY Sheath Elements (37 W/In 2 )

•

General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure

•

Internal Overtemperature Protection (type K T/C)

•

Process Temperature Sensor in Outlet (type J T/C)
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number GCHCIS
Product Name Small Capacity/Low Flow Gas Applications
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 600 F (316 C)
Heating Capacity 0.50 to 3.00 kW (1.71 to 10.24 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1100B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MH Type - MH(W)-1050B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.60 kW (2.05 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details