FEATURES
The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649°C (1200°F) and watt densities up to 40 W per square inch. Because of the seamless stainless steel sheath, these ceramic-insulated strip heaters are dimensionally stable in milled slots.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | HCS |
| Product Name | Ceramic Insulated Strip Heaters |
| Heater Type | Strip |
| Maximum Operating (Sheath) Temperature | 1200 F (649 C) |
| Sleeve (Sheath) Material | Stainless Steel |
| Insulation Options | Ceramic |