OMEGA Engineering, Inc. Flexible Heater, Polyimide, 120W, 230Vac; Flexible Heater Type Omega KHA-406/5-230V

Description
FLEXIBLE HEATER, POLYIMIDE, 120W, 230VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 120W, 230VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 120W, 230Vac; Flexible Heater Type Omega - 32AH9430 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 120W, 230Vac; Flexible Heater Type Omega
32AH9430
Flexible Heater, Polyimide, 120W, 230Vac; Flexible Heater Type Omega 32AH9430
FLEXIBLE HEATER, POLYIMIDE, 120W, 230VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 120W, 230VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9430
Product Name Flexible Heater, Polyimide, 120W, 230Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
1.20 Watt per Centimeter Square (W/cm²) Power Density and 1.28 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032bR2.35 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0131 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF800A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 120 volts
View Details