The Dual Heating Tape, part number 33AH9734, is a high-temperature surface heater designed for applications requiring even heat distribution. It operates at 936W with a supply voltage of 120Vac and features a power density of 13.1 watts/in². The tape is constructed with a dual element design, providing flexibility and rapid thermal response, with a maximum exposure temperature of 760°C (1400¬?F). It is reinforced with high-temperature fiberglass for enhanced durability. The product includes a standard 2-prong plug for easy connection to temperature control systems and comes with high-temperature tie downs for straightforward installation. This heating tape is suitable for wrapping around various laboratory glassware and apparatus, including graduated cylinders, flasks, and tubing.
Electric Heaters: Silicon Rubber Heaters
DUAL HEATING TAPE, 936W, 120VAC, 1" X 6 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:936W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Heaters | Industrial Heaters |
| Product Number | DHT101060LD | 33AH9734 |
| Product Name | Industrial Automation | Dual Heating Tape, 936W, 120Vac, 1 X 6 ; Surface Heater Type Omega |
| Heater Type | Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters |