GTF AND GTFL -- FLUOROPOLYMER COVERED IMMERSION HEATERS
OMEGA Engineering, Inc.
Fluoropolymer Covered Immersion Heaters
GTF and GTFL
Description
•
GTF -- Side Mount
•
GTFL -- L-Shaped
•
Fluoropolymer Covered Stainless Steel Elements
•
10 W/In2
•
1- 6 kW
•
120, 240 and 480 Volt, Single Phase
•
Moisture Resistant Terminal Enclosure
Description
•
GTF -- Side Mount
•
GTFL -- L-Shaped
•
Fluoropolymer Covered Stainless Steel Elements
•
10 W/In2
•
1- 6 kW
•
120, 240 and 480 Volt, Single Phase
•
Moisture Resistant Terminal Enclosure
Datasheet
Suppliers
•
GTF -- Side Mount
•
GTFL -- L-Shaped
•
Fluoropolymer Covered Stainless Steel Elements
•
10 W/In2
•
1- 6 kW
•
120, 240 and 480 Volt, Single Phase
•
Moisture Resistant Terminal Enclosure
|
• | GTF -- Side Mount |
|
• | GTFL -- L-Shaped |
|
• | Fluoropolymer Covered Stainless Steel Elements |
|
• | 10 W/In2 |
|
• | 1- 6 kW |
|
• | 120, 240 and 480 Volt, Single Phase |
|
• | Moisture Resistant Terminal Enclosure |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
GTF and GTFL |
|
Product Name
|
Fluoropolymer Covered Immersion Heaters |
|
Heater Type
|
Immersion Heater
|
|
Maximum Operating (Sheath) Temperature
|
260 F (127 C)
|
|
Heating Capacity
|
1.00 to 6.00 kW (3.41 to 20.47 MBH)
|
|
Sleeve (Sheath) Material
|
None
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material
Nickel Alloy; Stainless Steel; Steel; Titanium
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.55 kW (5.29 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details