OMEGA Engineering, Inc. Industrial Automation DHT051020LD

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
DHT051020LD
Industrial Automation DHT051020LD
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Dual Heating Tape, 156W, 120V, 0.5 X 2 ; Surface Heater Type Omega - 33AH9730 - Newark, An Avnet Company
Chicago, IL, United States
Dual Heating Tape, 156W, 120V, 0.5 X 2 ; Surface Heater Type Omega
33AH9730
Dual Heating Tape, 156W, 120V, 0.5 X 2 ; Surface Heater Type Omega 33AH9730
DUAL HEATING TAPE, 156W, 120V, 0.5" X 2 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:156W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

DUAL HEATING TAPE, 156W, 120V, 0.5" X 2 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:156W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number DHT051020LD 33AH9730
Product Name Industrial Automation Dual Heating Tape, 156W, 120V, 0.5 X 2 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2160S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 65.00 kW (222 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details