OMEGA Engineering, Inc. Industrial Automation FGH051-040

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heating Tape, 210W, 120Vac, 1/2" x 4" is a standard insulated heating tape designed for surface heating applications. It features a watt density of 8.6W/in² and operates at a maximum temperature of 482°C (900°F). The heating element is constructed from 36-40 gauge resistance wire, insulated with double-braided fiberglass, ensuring durability and flexibility. The product includes an integral molded separable plug with lead wires emerging from opposite ends. This heating tape is suitable for direct contact on conductive surfaces and is RoHS compliant. It is important to note that improper use may lead to fire or electrical shock hazards.

Datasheet Summary
Powered by GS/AI

Heating Tape, 210W, 120Vac, 1/2" x 4" is a standard insulated heating tape designed for surface heating applications. It features a watt density of 8.6W/in² and operates at a maximum temperature of 482°C (900°F). The heating element is constructed from 36-40 gauge resistance wire, insulated with double-braided fiberglass, ensuring durability and flexibility. The product includes an integral molded separable plug with lead wires emerging from opposite ends. This heating tape is suitable for direct contact on conductive surfaces and is RoHS compliant. It is important to note that improper use may lead to fire or electrical shock hazards.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
FGH051-040
Industrial Automation FGH051-040
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape, 210W, 120Vac, 1/2 X 4 ; Surface Heater Type Omega - 33AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape, 210W, 120Vac, 1/2 X 4 ; Surface Heater Type Omega
33AH9736
Heating Tape, 210W, 120Vac, 1/2 X 4 ; Surface Heater Type Omega 33AH9736
HEATING TAPE, 210W, 120VAC, 1/2" X 4 ; Surface Heater Type:Standard Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:210W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C RoHS Compliant: Yes

HEATING TAPE, 210W, 120VAC, 1/2" X 4 ; Surface Heater Type:Standard Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:210W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number FGH051-040 33AH9736
Product Name Industrial Automation Heating Tape, 210W, 120Vac, 1/2 X 4 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details