OMEGA Engineering, Inc. Industrial Automation FGR-030

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
FGR-030
Industrial Automation FGR-030
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Rope Heater, 125W, 120Vac, 3 ; Surface Heater Type Omega - 97H3769 - Newark, An Avnet Company
Chicago, IL, United States
Rope Heater, 125W, 120Vac, 3 ; Surface Heater Type Omega
97H3769
Rope Heater, 125W, 120Vac, 3 ; Surface Heater Type Omega 97H3769
ROPE HEATER, 125W, 120VAC, 3 ; Surface Heater Type:Wraparound Rope Heater; Watt Density:4W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes

ROPE HEATER, 125W, 120VAC, 3 ; Surface Heater Type:Wraparound Rope Heater; Watt Density:4W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes

Supplier's Site
Surface Heater, 125W, Rope, 4W/in2 Rohs Compliant Omega - 69AJ0281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Heater, 125W, Rope, 4W/in2 Rohs Compliant Omega
69AJ0281
Surface Heater, 125W, Rope, 4W/in2 Rohs Compliant Omega 69AJ0281
SURFACE HEATER, 125W, ROPE, 4W/IN2 ROHS COMPLIANT: YES

SURFACE HEATER, 125W, ROPE, 4W/IN2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters Industrial Heaters
Product Number FGR-030 97H3769 69AJ0281
Product Name Industrial Automation Rope Heater, 125W, 120Vac, 3 ; Surface Heater Type Omega Surface Heater, 125W, Rope, 4W/in2 Rohs Compliant Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 300.00 kW (1024 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF800A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.67 to 0.80 kW (2.29 to 2.73 MBH)
AC Voltage Required 220 to 240 volts
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details