OMEGA Engineering, Inc. Industrial Automation DHT051040LD

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
DHT051040LD
Industrial Automation DHT051040LD
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Dual Heating Tape, 312W, 120V, 0.5 X 4 ; Surface Heater Type Omega - 33AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Dual Heating Tape, 312W, 120V, 0.5 X 4 ; Surface Heater Type Omega
33AH9731
Dual Heating Tape, 312W, 120V, 0.5 X 4 ; Surface Heater Type Omega 33AH9731
DUAL HEATING TAPE, 312W, 120V, 0.5" X 4 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:312W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

DUAL HEATING TAPE, 312W, 120V, 0.5" X 4 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:312W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number DHT051040LD 33AH9731
Product Name Industrial Automation Dual Heating Tape, 312W, 120V, 0.5 X 4 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 150.00 kW (512 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHV031039 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details