OMEGA Engineering, Inc. Heating Cord, 125W, 120Vac, 6 ; Surface Heater Type Omega HTC-060

Description
HEATING CORD, 125W, 120VAC, 6 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes
Datasheet
Description
HEATING CORD, 125W, 120VAC, 6 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heating Cord, 125W, 120Vac, 6 ; Surface Heater Type Omega - 33AH9747 - Newark, An Avnet Company
Chicago, IL, United States
Heating Cord, 125W, 120Vac, 6 ; Surface Heater Type Omega
33AH9747
Heating Cord, 125W, 120Vac, 6 ; Surface Heater Type Omega 33AH9747
HEATING CORD, 125W, 120VAC, 6 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes

HEATING CORD, 125W, 120VAC, 6 ; Surface Heater Type:Wraparound Heating Cord; Watt Density:1.8W/in²; Power Consumption:125W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:125W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH9747
Product Name Heating Cord, 125W, 120Vac, 6 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details