CVCHS -- BOOSTER HEATER-CORROSION SOLUTION
OMEGA Engineering, Inc.
Booster Heater-Corrosion Solution
CVCHS
Description
•
Non-Metallic (CPVC) Pipe Body
•
1.5 - 3 kW
•
120 and 240V, Single Phase
•
General Purpose Terminal Enclosure
•
INCOLOY Sheath Elements (75 W/In 2 )
•
Integral Thermostat (60 - 190°F)
•
Integral Automatic Cutout (Set at 195°F)
Description
•
Non-Metallic (CPVC) Pipe Body
•
1.5 - 3 kW
•
120 and 240V, Single Phase
•
General Purpose Terminal Enclosure
•
INCOLOY Sheath Elements (75 W/In 2 )
•
Integral Thermostat (60 - 190°F)
•
Integral Automatic Cutout (Set at 195°F)
Datasheet
Suppliers
Booster Heater-Corrosion Solution
CVCHS
•
Non-Metallic (CPVC) Pipe Body
•
1.5 - 3 kW
•
120 and 240V, Single Phase
•
General Purpose Terminal Enclosure
•
INCOLOY Sheath Elements (75 W/In 2 )
•
Integral Thermostat (60 - 190°F)
•
Integral Automatic Cutout (Set at 195°F)
|
• | Non-Metallic (CPVC) Pipe Body |
|
• | 1.5 - 3 kW |
|
• | 120 and 240V, Single Phase |
|
• | General Purpose Terminal Enclosure |
|
• | INCOLOY Sheath Elements (75 W/In 2 ) |
|
• | Integral Thermostat (60 - 190°F) |
|
• | Integral Automatic Cutout (Set at 195°F) |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CVCHS |
|
Product Name
|
Booster Heater-Corrosion Solution |
|
Heater Type
|
Water Heaters; Cartridge Heater
|
|
Maximum Operating (Sheath) Temperature
|
195 F (90.56 C)
|
|
Heating Capacity
|
1.50 to 3.00 kW (5.12 to 10.24 MBH)
|
|
Sleeve (Sheath) Material
|
CPVC
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
1040 F (560 C)
Heating Capacity
0.50 kW (1.71 MBH)
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
150 F (65.56 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details