OMEGA Engineering, Inc. Industrial Automation FGS051-040

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
FGS051-040
Industrial Automation FGS051-040
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape, 210W, 120Vac, 4 ; Surface Heater Type Omega - 33AH9742 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape, 210W, 120Vac, 4 ; Surface Heater Type Omega
33AH9742
Heating Tape, 210W, 120Vac, 4 ; Surface Heater Type Omega 33AH9742
HEATING TAPE, 210W, 120VAC, 4 ; Surface Heater Type:Heavy Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:210W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:210W RoHS Compliant: Yes

HEATING TAPE, 210W, 120VAC, 4 ; Surface Heater Type:Heavy Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:210W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:210W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number FGS051-040 33AH9742
Product Name Industrial Automation Heating Tape, 210W, 120Vac, 4 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF125A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.12 kW (0.4265 MBH)
AC Voltage Required 120 volts
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details