OMEGA Engineering, Inc. Industrial Automation FGS051-020

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
FGS051-020
Industrial Automation FGS051-020
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape, 105W, 120Vac, 2 ; Surface Heater Type Omega - 33AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape, 105W, 120Vac, 2 ; Surface Heater Type Omega
33AH9741
Heating Tape, 105W, 120Vac, 2 ; Surface Heater Type Omega 33AH9741
HEATING TAPE, 105W, 120VAC, 2 ; Surface Heater Type:Heavy Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:105W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:105W RoHS Compliant: Yes

HEATING TAPE, 105W, 120VAC, 2 ; Surface Heater Type:Heavy Insulated Heating Tape; Watt Density:8.6W/in²; Power Consumption:105W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:482°C; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number FGS051-020 33AH9741
Product Name Industrial Automation Heating Tape, 105W, 120Vac, 2 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tube Annealer - ACR - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Maximum Operating Temperature 1292 F (700 C)
Heating Capacity 1200.00 kW (4094 MBH)
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Radiators & Convection Heaters - 1777087 - RS Components, Ltd.
Specs
Heater Type Radiant Heater
Heating Capacity 2.00 kW (6.82 MBH)
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details