OMEGA Engineering, Inc. Screw Plug Immersion Heaters EMTI-3

Description
• 2 NPT Stainless Steel Screw Plug • IncoloySheath Elements • High Watt Density (45 W/in2) • 3 to 18 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet
Description
• 2 NPT Stainless Steel Screw Plug • IncoloySheath Elements • High Watt Density (45 W/in2) • 3 to 18 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion Heaters - EMTI-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Screw Plug Immersion Heaters
EMTI-3
Screw Plug Immersion Heaters EMTI-3
• 2 NPT Stainless Steel Screw Plug • IncoloySheath Elements • High Watt Density (45 W/in2) • 3 to 18 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure

•

2 NPT Stainless Steel Screw Plug

•

IncoloySheath Elements

•

High Watt Density (45 W/in2)

•

3 to 18 kW

•

Without Thermostat

•

240 and 480 Volt, Three Phase

•

General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number EMTI-3
Product Name Screw Plug Immersion Heaters
Heater Type Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Nickel Alloy
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details
PTC Air Heaters – MH Type - MH(W)-1060B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.70 kW (2.39 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers