DB & DBW -- ONE-PIECE BAND HEATERS
OMEGA Engineering, Inc.
One-piece Band Heaters
DB & DBW
Description
•
Rugged, Reliable, Heavy Duty
•
5"(13cm) to 12 1/2"(32cm) Barrel Diameter
•
Barrel Temperatures up to 900°F
Description
•
Rugged, Reliable, Heavy Duty
•
5"(13cm) to 12 1/2"(32cm) Barrel Diameter
•
Barrel Temperatures up to 900°F
Datasheet
Suppliers
•
Rugged, Reliable, Heavy Duty
•
5"(13cm) to 12 1/2"(32cm) Barrel Diameter
•
Barrel Temperatures up to 900°F
|
• | Rugged, Reliable, Heavy Duty |
|
• | 5"(13cm) to 12 1/2"(32cm) Barrel Diameter |
|
• | Barrel Temperatures up to 900°F |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
DB & DBW |
|
Product Name
|
One-piece Band Heaters |
|
Heater Type
|
Band Heater
|
|
Maximum Operating (Sheath) Temperature
|
1200 F (649 C)
|
|
Sleeve (Sheath) Material
|
Chrome Steel
|
|
Applications
|
Annealing or Heat Treating; Plastic Injection Molding
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.90 kW (3.07 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details