EMH -- SCREW PLUG IMMERSION HEATERS
OMEGA Engineering, Inc.
Screw Plug Immersion Heaters
EMH
Description
•
1/2, 3/4, and 1 1/4 NPT Screw Plugs
•
316 SS Sheath
•
400 to 1000 W
•
120 and 240 V, 1-Phase
•
Single Thread Pipe Construction
Description
•
1/2, 3/4, and 1 1/4 NPT Screw Plugs
•
316 SS Sheath
•
400 to 1000 W
•
120 and 240 V, 1-Phase
•
Single Thread Pipe Construction
Datasheet
Suppliers
Screw Plug Immersion Heaters
EMH
•
1/2, 3/4, and 1 1/4 NPT Screw Plugs
•
316 SS Sheath
•
400 to 1000 W
•
120 and 240 V, 1-Phase
•
Single Thread Pipe Construction
|
|
|
• | 1/2, 3/4, and 1 1/4 NPT Screw Plugs |
|
• | 316 SS Sheath |
|
• | 400 to 1000 W |
|
• | 120 and 240 V, 1-Phase |
|
• | Single Thread Pipe Construction |
|
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
EMH |
|
Product Name
|
Screw Plug Immersion Heaters |
|
Heater Type
|
Immersion Heater
|
|
Maximum Operating (Sheath) Temperature
|
482 F (250 C)
|
|
Sleeve (Sheath) Material
|
Steel
|
|
Applications
|
Clean Water Heating
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details