OMEGA Engineering, Inc. Industrial Automation HTWAT051-010

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
HTWAT051-010
Industrial Automation HTWAT051-010
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape W/adj Thermostat, 360W/120V; Surface Heater Type Omega - 50AC8976 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape W/adj Thermostat, 360W/120V; Surface Heater Type Omega
50AC8976
Heating Tape W/adj Thermostat, 360W/120V; Surface Heater Type Omega 50AC8976
HEATING TAPE W/ADJ THERMOSTAT, 360W/120V; Surface Heater Type:Heating Tape; Watt Density:6W/in²; Power Consumption:360W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:218°C; Product Range:HTWAT Series RoHS Compliant: Yes

HEATING TAPE W/ADJ THERMOSTAT, 360W/120V; Surface Heater Type:Heating Tape; Watt Density:6W/in²; Power Consumption:360W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:218°C; Product Range:HTWAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number HTWAT051-010 50AC8976
Product Name Industrial Automation Heating Tape W/adj Thermostat, 360W/120V; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Drum Heater; Immersion Heater; Over the Side Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details