OMEGA Engineering, Inc. Industrial Automation DHT051080LD

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
DHT051080LD
Industrial Automation DHT051080LD
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Dual Heating Tape, 624W, 120V, 0.5 X 8 ; Surface Heater Type Omega - 33AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Dual Heating Tape, 624W, 120V, 0.5 X 8 ; Surface Heater Type Omega
33AH9733
Dual Heating Tape, 624W, 120V, 0.5 X 8 ; Surface Heater Type Omega 33AH9733
DUAL HEATING TAPE, 624W, 120V, 0.5" X 8 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:624W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

DUAL HEATING TAPE, 624W, 120V, 0.5" X 8 ; Surface Heater Type:Dual Element Heating Tape; Watt Density:13.1W/in²; Power Consumption:624W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number DHT051080LD 33AH9733
Product Name Industrial Automation Dual Heating Tape, 624W, 120V, 0.5 X 8 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating Scanning System - Inductoscan® XL - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details