DME Company Cleated Belt Conveyors ATLC Series

Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. 1-1/2” high cleats on 18” centers Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors
Datasheet
Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. 1-1/2” high cleats on 18” centers Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt Conveyors - ATLC Series - DME Company
Madison Heights, MI, USA
Cleated Belt Conveyors
ATLC Series
Cleated Belt Conveyors ATLC Series
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. 1-1/2” high cleats on 18” centers Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors

Unique Features:

  • Three-year, limited warranty
  • Direct Drive 1/4 hp 90V DC Variable Speed Drive Package.
  • Standard speeds 20, 40, 60 FPM (specify)
  • NO ROLLER CHAIN OR SPROCKETS
  • SEALED GEAR REDUCER
  • 8 different motor locations (specify)
  • 1/8” anodized aluminum sheet
  • Double V-guided, 3’-30’ length, FDA approved, white PVC belt.
  • 1-1/2” high cleats on 18” centers
  • Standard leg sets and swivel castors (shown)
  • Units up to 10’ length are shipped fully assembled.
  • Control wiring contained in liquid-tight conduit and connectors
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Conveyors
Product Number ATLC Series
Product Name Cleated Belt Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Urban System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details