DME Company Adjustable Belt Conveyors ATLK Series

Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt.
Datasheet
Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Belt Conveyors - ATLK Series - DME Company
Madison Heights, MI, USA
Adjustable Belt Conveyors
ATLK Series
Adjustable Belt Conveyors ATLK Series
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt.

Unique Features:

  • Three-year, limited warranty
  • Direct Drive 1/4 hp 90V DC Variable Speed Drive Package.
  • Standard speeds 20, 40, 60 FPM (specify)
  • NO ROLLER CHAIN OR SPROCKETS
  • SEALED GEAR REDUCER
  • 8 different motor locations (specify)
  • 1/8” anodized aluminum sheet
  • Double V-guided, 3’-30’ length, FDA approved, white PVC belt.
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Conveyors
Product Number ATLK Series
Product Name Adjustable Belt Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Vertical Reciprocating Conveyors - VCHL-1.5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1500 lbs (680 kg)
Speed 16.5 ft/min (8.38 cm/sec)
View Details
Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
DCMove Belted Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 400 lbs (181 kg)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details