DME Company Flat Belt Conveyors ATL Series

Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors
Datasheet
Description
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Belt Conveyors - ATL Series - DME Company
Madison Heights, MI, USA
Flat Belt Conveyors
ATL Series
Flat Belt Conveyors ATL Series
Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length, FDA approved, white PVC belt. Standard leg sets and swivel castors (shown) Units up to 10’ length are shipped fully assembled. Control wiring contained in liquid-tight conduit and connectors

Unique Features:

  • Three-year, limited warranty
  • Direct Drive 1/4 hp 90V DC Variable Speed Drive Package.
  • Standard speeds 20, 40, 60 FPM (specify)
  • NO ROLLER CHAIN OR SPROCKETS
  • SEALED GEAR REDUCER
  • 8 different motor locations (specify)
  • 1/8” anodized aluminum sheet
  • Double V-guided, 3’-30’ length, FDA approved, white PVC belt.
  • Standard leg sets and swivel castors (shown)
  • Units up to 10’ length are shipped fully assembled.
  • Control wiring contained in liquid-tight conduit and connectors
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Conveyors
Product Number ATL Series
Product Name Flat Belt Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details