Clark Solutions Inert Isolation Valve NRV-Three-Way

Description
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.
Datasheet
Description
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inert Isolation Valve - NRV-Three-Way - Clark Solutions
Hudson, MA, USA
Inert Isolation Valve
NRV-Three-Way
Inert Isolation Valve NRV-Three-Way
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.

Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals.

The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number NRV-Three-Way
Product Name Inert Isolation Valve
Valve Type Solenoid
Primary Material PTFE; HPVC
Valve Size 0.16 to 0.24 inch (4.00 to 6.00 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Mixing/Diverting Valve - 2 M/D - ThermOmegaTech®
Specs
Valve Type Control Valve; Diverter; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
Specs
Valve Type Drain
Primary Material Brass / Bronze
Media Water
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Air solenoid valve - CPE24-M2H-5J-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers