Clark Solutions Rocker Type Isolation Valve RVA-02K-MFGA

Description
Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal passage volume. Standard materials in contact with the process fluid are PEEK valve body and perfluoroelastomer diaphragm and seal. Pumped volume of the Model RVA Isolation Valve is quite small as there is no volumetric change in the valve chamber with actuation of the rocker. The Model RVA Rocker Type Isolation Valve can optionally be provided with a built-in voltage dropping circuit that drops the voltage to a holding voltage 100 ms after the valve is energized. This reduces heat generation and reduces energy consumption.
Datasheet
Description
Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal passage volume. Standard materials in contact with the process fluid are PEEK valve body and perfluoroelastomer diaphragm and seal. Pumped volume of the Model RVA Isolation Valve is quite small as there is no volumetric change in the valve chamber with actuation of the rocker. The Model RVA Rocker Type Isolation Valve can optionally be provided with a built-in voltage dropping circuit that drops the voltage to a holding voltage 100 ms after the valve is energized. This reduces heat generation and reduces energy consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Type Isolation Valve - RVA-02K-MFGA - Clark Solutions
Hudson, MA, USA
Rocker Type Isolation Valve
RVA-02K-MFGA
Rocker Type Isolation Valve RVA-02K-MFGA
Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal passage volume. Standard materials in contact with the process fluid are PEEK valve body and perfluoroelastomer diaphragm and seal. Pumped volume of the Model RVA Isolation Valve is quite small as there is no volumetric change in the valve chamber with actuation of the rocker. The Model RVA Rocker Type Isolation Valve can optionally be provided with a built-in voltage dropping circuit that drops the voltage to a holding voltage 100 ms after the valve is energized. This reduces heat generation and reduces energy consumption.

Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments.

The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal passage volume.

Standard materials in contact with the process fluid are PEEK valve body and perfluoroelastomer diaphragm and seal.

Pumped volume of the Model RVA Isolation Valve is quite small as there is no volumetric change in the valve chamber with actuation of the rocker.

The Model RVA Rocker Type Isolation Valve can optionally be provided with a built-in voltage dropping circuit that drops the voltage to a holding voltage 100 ms after the valve is energized. This reduces heat generation and reduces energy consumption.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number RVA-02K-MFGA
Product Name Rocker Type Isolation Valve
Valve Type Rocker Type Isolation Valve
Primary Material PEEK
Media Air; Compressed Air
Valve Size 0.06 inch (1.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M1600A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-100-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-5-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details